TE Connectivity FPX-1TRP0J-242
- 收藏
- 对比
FPX-1TRP0J-242
2460-FPX-1TRP0J-242
无类别的
--
大陆
立即发货

FPX-1TRP0J-242: FPX 1 RU SMAPC STRD
1最小包装量--
FPX-1TRP0J-242详情
TE Connectivity FPX-1TRP0J-242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
3.2
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
13
Nominal voltage U
600
Conductor category
Class 5 = flexible
FPX-1TRP0J-242拓展信息







哦! 它是空的。