TE Connectivity FPX-24APLA6DP3
- 收藏
- 对比
FPX-24APLA6DP3
2460-FPX-24APLA6DP3
无类别的
--
大陆
立即发货

FPX-24APLA6DP3: LF ADP MMLC(AQ) W/50U 3M
1最小包装量--
FPX-24APLA6DP3详情
TE Connectivity FPX-24APLA6DP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
12.3
Core identification
Numbers
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
50
Nominal voltage U
600
Conductor category
Class 5 = flexible
FPX-24APLA6DP3拓展信息







哦! 它是空的。