TE Connectivity FPX-24APR06
- 收藏
- 对比
FPX-24APR06
2460-FPX-24APR06
无类别的
--
大陆
立即发货

FPX-24APR06: RT ADP 12 MMLC, PUTTY
1最小包装量--
FPX-24APR06详情
TE Connectivity FPX-24APR06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
40.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
50
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
303
Min. permitted bending radius, stationary application/permanent installation
162
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FPX-24APR06拓展信息







哦! 它是空的。