TE Connectivity FSK-11A-20
- 收藏
- 对比
FSK-11A-20
2460-FSK-11A-20
端子板 - 线对板
--
大陆
立即发货

Board-to-Board Jumpers & Shunts, Board-to-Board, 20 Position, .05 in [1.27 mm] Centerline, Printed Circuit Board, Power & Signal, Board Mount
1最小包装量--
FSK-11A-20详情
TE Connectivity FSK-11A-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1437204-9
TE Internal Description
FSK-11A-20
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
20
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
1.6
FSK-11A-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。