TE Connectivity FSK-22A-12
- 收藏
- 对比
FSK-22A-12
2460-FSK-22A-12
平软线,带状跳线
--
大陆
立即发货

Flex Strip Pin Configurations Generic
1最小包装量--
FSK-22A-12详情
TE Connectivity FSK-22A-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.056000 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
5-1437212-1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
Rohs Code
有
Manufacturer Part Number
FSK-22A-12
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.25
系列
FLEXSTRIP
连接器类型
互联装置
子类别
Cable
Reach合规守则
compliant
电缆长度
2 in
产品类别
FFC / FPC Jumper Cables
产品类别
FFC / FPC Jumper Cables
FSK-22A-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。