TE Connectivity FSK-22A-17V3
- 收藏
- 对比
FSK-22A-17V3
2460-FSK-22A-17V3
无类别的
--
大陆
立即发货

FSK-22A-17V3 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FSK-22A-17V3详情
TE Connectivity FSK-22A-17V3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 7
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
14
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
FSK-22A-17V3拓展信息







哦! 它是空的。