TE Connectivity FSK-23A-12
- 收藏
- 对比
FSK-23A-12
2460-FSK-23A-12
端子板 - 线对板
--
大陆
立即发货

Board-to-Board Jumpers & Shunts, Board-to-Board, 12 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, Power & Signal, Board Mount
1最小包装量--
FSK-23A-12详情
TE Connectivity FSK-23A-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
3
TE Internal #
6-1437213-1
TE Internal Description
FSK-23A-12
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
12
FSK-23A-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。