TE Connectivity FSK-31A-11
- 收藏
- 对比
FSK-31A-11
2460-FSK-31A-11
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 11 Position, .125 in [3.18 mm] Centerline, 1 Row, Length 25.4 mm [1 in]
1最小包装量--
FSK-31A-11详情
TE Connectivity FSK-31A-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437215-4
TE Internal Description
FSK-31A-11
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
11
Centerline (Pitch)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Number of Rowsu2009
1
FSK-31A-11拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。