TE Connectivity FSK-62.1A-25
- 收藏
- 对比
FSK-62.1A-25
2460-FSK-62.1A-25
端子板 - 线对板
--
大陆
立即发货

Board-to-Board Jumpers & Shunts, Board-to-Board, 25 Position, .075 in [1.9 mm] Centerline, Printed Circuit Board, Power & Signal, FLEXSTRIP FSN
1最小包装量--
FSK-62.1A-25详情
TE Connectivity FSK-62.1A-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
2
Connector & Contact Terminates Tou2009
印刷电路板
Centerline (Pitch)u2009
1.9u2009mmu2009[u2009.075u2009inu2009]
Number of Positionsu2009
25
Connector Systemu2009
Board-to-Board
TE Internal Description
FSK-62.1A-25
TE Internal #
6-1437217-3
FSK-62.1A-25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。