TE Connectivity FSM102
- 收藏
- 对比
FSM102
2460-FSM102
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Copper Alloy, Silver, Low Profile, 50 mA, 24 VDC, Alcoswitch FSM100-104
1最小包装量--
FSM102详情
TE Connectivity FSM102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437565-4
TE Internal Description
FSM102=NEW P/N
Actuator Styleu2009
Round
Operating Functionu2009
NO
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
Dust Proofu2009
无
FSM102拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。