TE Connectivity FSM1LPATR
- 收藏
- 对比
FSM1LPATR
2460-FSM1LPATR
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Copper Alloy, Silver, Low Profile, 50 mA, 24 VDC, Alcoswitch FSM1LP
1最小包装量--
FSM1LPATR详情
TE Connectivity FSM1LPATR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Copper Alloy
Operating Functionu2009
NO
Actuator Styleu2009
Round
TE Internal Description
FSM1LPATR=TACT SWITCH 6X6MIL S
TE Internal #
1-1437565-8
FSM1LPATR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。