TE Connectivity FSM2JSMA
- 收藏
- 对比
FSM2JSMA
2460-FSM2JSMA
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Copper Alloy, Silver, Low Profile, 50 mA, 24 VDC, Alcoswitch FSMJSMA
1最小包装量--
FSM2JSMA详情
TE Connectivity FSM2JSMA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437565-7
TE Internal Description
FSM2JSMA=SMT,TACTILE,PB SWITCH
Actuator Styleu2009
Round
Operating Functionu2009
NO
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
Dust Proofu2009
无
FSM2JSMA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。