TE Connectivity FSM8JSMA
- 收藏
- 对比
FSM8JSMA
2460-FSM8JSMA
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Copper Alloy, Silver, Low Profile, 50 mA, 24 VDC, Alcoswitch FSMJSMA
--最小包装量--
FSM8JSMA详情
TE Connectivity FSM8JSMA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437566-8
TE Internal Description
FSM8JSMA=SW,TACT,SMT
Actuator Styleu2009
Round
Operating Functionu2009
NO
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
Dust Proofu2009
无
FSM8JSMA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。