TE Connectivity FSMIJ61BW04
- 收藏
- 对比
FSMIJ61BW04
2460-FSMIJ61BW04
开关
--
大陆
立即发货

Tactile Switches, Rectangular Actuator Style, Off (On), Brass, Silver, 50 mA, Single Pole - Single Throw Configuration (Pole-Throw), Alcoswitch FSMIJ
1最小包装量--
FSMIJ61BW04详情
TE Connectivity FSMIJ61BW04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Brass
Operating Functionu2009
Off (On)
Actuator Styleu2009
Rectangular
TE Internal Description
6X6 ILL TACT THT 100GF HI COLD WHITE
TE Internal #
1-2213818-6
FSMIJ61BW04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。