TE Connectivity FSMIJ65BR04
- 收藏
- 对比
FSMIJ65BR04
2460-FSMIJ65BR04
开关
--
大陆
立即发货

Tactile Switches, Rectangular Actuator Style, Off (On), Brass, Silver, 50 mA, Single Pole - Single Throw Configuration (Pole-Throw), Alcoswitch FSMIJ
1最小包装量--
FSMIJ65BR04详情
TE Connectivity FSMIJ65BR04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2213818-3
TE Internal Description
6X6 ILL TACT THT 520GF HI RED
Actuator Styleu2009
Rectangular
Operating Functionu2009
Off (On)
Contact Base Materialu2009
Brass
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
FSMIJ65BR04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。