TE Connectivity FSMIJM61AA04
- 收藏
- 对比
FSMIJM61AA04
2460-FSMIJM61AA04
开关
--
大陆
立即发货

Tactile Switches, Rectangular Actuator Style, Off (On), Brass, Silver, 50 mA, Single Pole - Single Throw Configuration (Pole-Throw), Alcoswitch FSMIJ
1最小包装量--
FSMIJM61AA04详情
TE Connectivity FSMIJM61AA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Brass
TE Internal #
2213819-5
TE Internal Description
6X6 ILL TACT SMT 100GF LI SOFT ORANGE
Actuator Styleu2009
Rectangular
Operating Functionu2009
Off (On)
FSMIJM61AA04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。