TE Connectivity FSMIJM61AW04
- 收藏
- 对比
FSMIJM61AW04
2460-FSMIJM61AW04
开关
--
大陆
立即发货

Tactile Switches, Rectangular Actuator Style, Off (On), Brass, Silver, 50 mA, Single Pole - Single Throw Configuration (Pole-Throw), Alcoswitch FSMIJ
1最小包装量--
FSMIJM61AW04详情
TE Connectivity FSMIJM61AW04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Brass
Operating Functionu2009
Off (On)
Actuator Styleu2009
Rectangular
TE Internal Description
6X6 ILL TACT SMT 100GF LI COLD WHITE
TE Internal #
2213819-8
FSMIJM61AW04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。