TE Connectivity FSN-2.5A-25
- 收藏
- 对比
FSN-2.5A-25
2460-FSN-2.5A-25
无类别的
--
大陆
立即发货

FSN-2.5A-25 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FSN-2.5A-25详情
TE Connectivity FSN-2.5A-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Model
Straight
FSN-2.5A-25拓展信息







哦! 它是空的。