TE Connectivity FSN-2.6A-14
- 收藏
- 对比
FSN-2.6A-14
2460-FSN-2.6A-14
无类别的
--
大陆
立即发货

FSN-2.6A-14 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FSN-2.6A-14详情
TE Connectivity FSN-2.6A-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
194
Min. permitted bending radius, moving application/free movement
363
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
70
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
48.4
Colour outer sheath
Black
Material core insulation
Rubber
Permitted cable outer temperature after assembling without vibration
-30 - 60
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
FSN-2.6A-14拓展信息







哦! 它是空的。