TE Connectivity FSP-21.8A-12
- 收藏
- 对比
FSP-21.8A-12
2460-FSP-21.8A-12
无类别的
--
大陆
立即发货

Flexstrip Pin Configurations Generic
1最小包装量--
FSP-21.8A-12详情
TE Connectivity FSP-21.8A-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
13 - 18
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
FSP-21.8A-12拓展信息







哦! 它是空的。