TE Connectivity FSP-21A-20
- 收藏
- 对比
FSP-21A-20
2460-FSP-21A-20
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 20 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 25.4 mm [1 in]
1最小包装量--
FSP-21A-20详情
TE Connectivity FSP-21A-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
TE Internal Description
FSP-21A-20
TE Internal #
4-1437165-3
FSP-21A-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。