TE Connectivity FSP-22A-9
- 收藏
- 对比
FSP-22A-9
2460-FSP-22A-9
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 9 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 50.8 mm [2 in]
1最小包装量--
FSP-22A-9详情
TE Connectivity FSP-22A-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
TE Internal Description
FSP-22A-9
TE Internal #
7-1437166-5
FSP-22A-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。