TE Connectivity FSP-23A-16
- 收藏
- 对比
FSP-23A-16
2460-FSP-23A-16
平软线,带状跳线
--
大陆
立即发货

Flex Strip Pin Configurations Generic Jumper
1最小包装量--
FSP-23A-16详情
TE Connectivity FSP-23A-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 105C
Voltage Rating Max
300VAC
连接器类型
跳线转跳线
性别
M-M
电缆长度
0.076(m)
连接器类型A
JUMPER
连接器类型B
JUMPER
FSP-23A-16拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。