TE Connectivity FSP-2.625B-30
- 收藏
- 对比
FSP-2.625B-30
2460-FSP-2.625B-30
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 30 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 15.24 mm [.6 in]
1最小包装量--
FSP-2.625B-30详情
TE Connectivity FSP-2.625B-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1437163-9
TE Internal Description
FSP-2.6B-30
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
30
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
FSP-2.625B-30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。