TE Connectivity FST-21.1A-10
- 收藏
- 对比
FST-21.1A-10
2460-FST-21.1A-10
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 10 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 27.94 mm [1.1 in]
1最小包装量--
FST-21.1A-10详情
TE Connectivity FST-21.1A-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1437184-7
TE Internal Description
FST-21.1A-10
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
FST-21.1A-10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。