TE Connectivity FST-21.5Z-12
- 收藏
- 对比
FST-21.5Z-12
2460-FST-21.5Z-12
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 12 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 38.1 mm [1.5 in]
1最小包装量--
FST-21.5Z-12详情
TE Connectivity FST-21.5Z-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1437185-3
TE Internal Description
FST-21.5Z-12
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
FST-21.5Z-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。