TE Connectivity FST-34.5A-4
- 收藏
- 对比
FST-34.5A-4
2460-FST-34.5A-4
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 4 Position, .125 in [3.18 mm] Centerline, 1 Row, Length 114.3 mm [4.5 in]
1最小包装量--
FST-34.5A-4详情
TE Connectivity FST-34.5A-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437191-4
TE Internal Description
FST-34.5A-4
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Number of Rowsu2009
1
FST-34.5A-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。