TE Connectivity FTR16-120-0
- 收藏
- 对比
FTR16-120-0
2460-FTR16-120-0
无类别的
--
大陆
立即发货

Power Cable, FTR16, 600VAC Voltage Rating, Black Cable Color, Operating Temperature Range -55 – 125 °C, 120 mm² Wire Size, Tin-Coated Copper
1最小包装量--
FTR16-120-0详情
TE Connectivity FTR16-120-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FTR16-120-0
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.56
Reach合规守则
compliant
连接器支持类型
线缆
FTR16-120-0拓展信息







哦! 它是空的。