TE Connectivity FTR16-6-0
- 收藏
- 对比
FTR16-6-0
2460-FTR16-6-0
电缆,电线
--
大陆
立即发货

Power Cable, FTR16, 600VAC Voltage Rating, Black Cable Color, Operating Temperature Range -55 – 125 °C, 6 mm² Wire Size, Tin-Coated Copper
1最小包装量--
FTR16-6-0详情
TE Connectivity FTR16-6-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2052793001
TE Internal Description
FTR16-6-0
Alias #
5-1191487-2
Cable Typeu2009
FTR16
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Thermorad
Cable Coloru2009
Black
Operating Temperature Rangeu2009(°C)
-55 – 125
FTR16-6-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。