TE Connectivity FW1220A00
- 收藏
- 对比
FW1220A00
2460-FW1220A00
继电器
--
大陆
立即发货

Full-Size Relays, 2 Form C, DPDT, 2 C/O, 6.3 VDC Input, 3 A, 6.3 VDC Coil Voltage, 35 Ω Coil Resistance, 1130 mW Coil Power (DC), 28 VDC, CII FW
1最小包装量--
FW1220A00详情
TE Connectivity FW1220A00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1617585-1
TE Internal Description
FW1220A00=RELAY
Full-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Full-Size Relay Input Voltageu2009(VDC)
6.3
Full-Size Relay Coil Resistanceu2009(Ω)
35
Coil Voltageu2009(VDC)
6.3
Full-Size Relay Contact Current Ratingu2009(A)
3
FW1220A00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。