TE Connectivity FX292X-040B-0200-L
- 收藏
- 对比
FX292X-040B-0200-L
2460-FX292X-040B-0200-L
力传感器
--
大陆
立即发货

FX292X-040B-0200-L
1最小包装量--
FX292X-040B-0200-L详情
TE Connectivity FX292X-040B-0200-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20009605-54
TE Internal Description
FX292X-040B-0200-L
Force Sensor Element Sensor Typeu2009
OEM Compression Load Cells
Full Scale Rangeu2009(lbf)
200 – 200
Operating Temperature Rangeu2009
0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009]
Output Signalu2009
20 mV/V
Zero Shift in CTRu2009(% of FS)
±.05
FX292X-040B-0200-L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。