TE Connectivity FXP1RS-3M32-S
- 收藏
- 对比
FXP1RS-3M32-S
2460-FXP1RS-3M32-S
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire / Cable-to-Cable, 3 Position, Wire & Cable, Power, DEUTSCH FXP
1最小包装量--
FXP1RS-3M32-S详情
TE Connectivity FXP1RS-3M32-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
3
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
RECEPTACLE STRAIGHT 3X CAL 12 SIZE 1
TE Internal #
ZPF000000000200448
FXP1RS-3M32-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。