TE Connectivity FXP2WS-3XXX-P
- 收藏
- 对比
FXP2WS-3XXX-P
2460-FXP2WS-3XXX-P
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Cable / Wire-to-Wire, 3 Position, Wire & Cable, Power, Panel Mount, DEUTSCH FXP
1最小包装量--
FXP2WS-3XXX-P详情
TE Connectivity FXP2WS-3XXX-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000205563
TE Internal Description
RECEPTACLE MALE BULKHEAD - FXP
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
Number of Positionsu2009
3
Connector & Contact Terminates Tou2009
Wire & Cable
FXP2WS-3XXX-P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。