TE Connectivity FXP-CA20-M150P-CU
- 收藏
- 对比
FXP-CA20-M150P-CU
2460-FXP-CA20-M150P-CU
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 4000 VAC, 4000 VDC, Silver, 150 mm² Wire Size, Cable-to-Cable / Wire-to-Wire, 1 Position, Wire & Cable, Crimp, DEUTSCH FXP
1最小包装量--
FXP-CA20-M150P-CU详情
TE Connectivity FXP-CA20-M150P-CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
150
Contact Mating Area Plating Materialu2009
Silver
TE Internal Description
CONTACT MALE ANG.90,CAL20, 150MM2 - FXP
TE Internal #
ZPF000000000205379
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
4000
Operating Voltageu2009(VDC)
4000
FXP-CA20-M150P-CU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。