TE Connectivity FXP-CS12-M70P-CU
- 收藏
- 对比
FXP-CS12-M70P-CU
2460-FXP-CS12-M70P-CU
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 4000 VAC, 4000 VDC, Silver, 70 mm² Wire Size, Wire & Cable, Crimp, Power, Pin, Copper, Bright, Silver, Bright, DEUTSCH FXP
1最小包装量--
FXP-CS12-M70P-CU详情
TE Connectivity FXP-CS12-M70P-CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000204826
TE Internal Description
CONTACT MALE, CAL.12, 70MM2, S/A
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
4000
Operating Voltageu2009(VDC)
4000
Contact Mating Area Plating Materialu2009
Silver
Wire Sizeu2009(mm²)
70
FXP-CS12-M70P-CU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。