TE Connectivity FXP-CS20-DXP
- 收藏
- 对比
FXP-CS20-DXP
2460-FXP-CS20-DXP
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Pin, Straight, Bag & Box, DEUTSCH FXP
1最小包装量--
FXP-CS20-DXP详情
TE Connectivity FXP-CS20-DXP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YK-KG-212810A-PY00
TE Internal Description
DUMMY CONTACT, MALE
Power Contact Typeu2009
Contact
Contact Typeu2009
Pin
Contact Retention Within Housingu2009
With
Mating Pin Diameteru2009(mm)
20
Contact Orientationu2009
Straight
FXP-CS20-DXP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。