TE Connectivity FXP-CS20-DXS
- 收藏
- 对比
FXP-CS20-DXS
2460-FXP-CS20-DXS
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Socket, Straight, Bag & Box, DEUTSCH FXP
1最小包装量--
FXP-CS20-DXS详情
TE Connectivity FXP-CS20-DXS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Orientationu2009
Straight
Mating Pin Diameteru2009(mm)
20
Contact Retention Within Housingu2009
With
Contact Typeu2009
Socket
Power Contact Typeu2009
Contact
TE Internal Description
DUMMY CONTACT, FEMALE
TE Internal #
YK-KC-212807A-PY00
FXP-CS20-DXS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。