TE Connectivity FXP-CS20-LM14S-CU
- 收藏
- 对比
FXP-CS20-LM14S-CU
2460-FXP-CS20-LM14S-CU
无类别的
--
大陆
立即发货

CONTACT FEMALE CAL.20, M14 - FXP
1最小包装量--
FXP-CS20-LM14S-CU详情
TE Connectivity FXP-CS20-LM14S-CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
26
Min. permitted bending radius, moving application/free movement
48
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
6.4
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
FXP-CS20-LM14S-CU拓展信息







哦! 它是空的。