TE Connectivity FXP-CS20-M150P-CU
- 收藏
- 对比
FXP-CS20-M150P-CU
2460-FXP-CS20-M150P-CU
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 4000 VAC, 4000 VDC, Silver, 150 mm² Wire Size, Wire & Cable, Crimp, Power, Pin, Copper, Bright, Silver, Bright, DEUTSCH FXP
1最小包装量--
FXP-CS20-M150P-CU详情
TE Connectivity FXP-CS20-M150P-CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
150
Contact Mating Area Plating Materialu2009
Silver
Operating Voltageu2009(VDC)
4000
Operating Voltageu2009(VAC)
4000
Power Contact Typeu2009
Contact
TE Internal Description
CONTACT MALE CAL.20, 150 MM2 - FXP
TE Internal #
ZPF000000000205392
FXP-CS20-M150P-CU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。