TE Connectivity G12-321-F 924
- 收藏
- 对比
G12-321-F 924
2460-G12-321-F 924
开关
--
大陆
立即发货

Push Button Switches, Three Pole - Double Throw Configuration (Pole-Throw), Limit Switch, 1 Actuator, Extended Actuator Profile, Threaded, M16 x 1
1最小包装量--
G12-321-F 924详情
TE Connectivity G12-321-F 924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Extended
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
限位开关
Configuration (Pole-Throw)u2009
Three Pole - Double Throw
TE Internal Description
Limit switch G12-321-F 924
TE Internal #
K1155361
G12-321-F 924拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。