TE Connectivity G12-421-M-18
- 收藏
- 对比
G12-421-M-18
2460-G12-421-M-18
开关
--
大陆
立即发货

Push Button Switches, Four Pole - Double Throw Configuration (Pole-Throw), Limit Switch, 1 Actuator, Extended Actuator Profile, Threaded, M16 x 1
1最小包装量--
G12-421-M-18详情
TE Connectivity G12-421-M-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1152919
TE Internal Description
Limit switch G12-421-M-18
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
Push Button Switch Product Typeu2009
限位开关
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
G12-421-M-18拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。