TE Connectivity G13-01-1062
- 收藏
- 对比
G13-01-1062
2460-G13-01-1062
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Limit Switch, 1 Actuator, Extended Actuator Profile, Threaded, M16 x 1
1最小包装量--
G13-01-1062详情
TE Connectivity G13-01-1062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K2009904
TE Internal Description
Limit switch G13-01-1062
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
限位开关
Bushing Styleu2009
Threaded
Actuator Profileu2009
Extended
Number of Actuatorsu2009
1
G13-01-1062拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。