TE Connectivity G13-01-1643
- 收藏
- 对比
G13-01-1643
2460-G13-01-1643
开关
--
大陆
立即发货

Push Button Switches, Limit Switch, 1 Actuator, Extended Actuator Profile, Threaded, M16 x 1, Snap Action, Support Bracket, Tactile, NO NC, Momentary
1最小包装量--
G13-01-1643详情
TE Connectivity G13-01-1643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1125644
TE Internal Description
Limit switch G13-01-1643
Push Button Switch Product Typeu2009
限位开关
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
Bushing Thread Sizeu2009
M16 x 1
G13-01-1643拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。