TE Connectivity G13-01-1808
- 收藏
- 对比
G13-01-1808
2460-G13-01-1808
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Double Throw Configuration (Pole-Throw), Limit Switch, 1 Actuator, Threaded, Process Sealed, Snap Action, Tactile
1最小包装量--
G13-01-1808详情
TE Connectivity G13-01-1808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Bushing Styleu2009
Threaded
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
限位开关
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
TE Internal Description
Limit switch G13-01-1808
TE Internal #
K1145855
G13-01-1808拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。