TE Connectivity G13-03-2131
- 收藏
- 对比
G13-03-2131
2460-G13-03-2131
开关
--
大陆
立即发货

Push Button Switches, Three Pole - Three Throw Configuration (Pole-Throw), Limit Switch, 1 Actuator, Extended Actuator Profile, Threaded
1最小包装量--
G13-03-2131详情
TE Connectivity G13-03-2131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Profileu2009
Extended
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
限位开关
Configuration (Pole-Throw)u2009
Three Pole - Three Throw
TE Internal Description
Limit switch G13-03-2131
TE Internal #
K1159219
Bushing Styleu2009
Threaded
G13-03-2131拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。