TE Connectivity G15
- 收藏
- 对比
G15
2460-G15
配件
--
大陆
立即发货

Switch Access Push Button Switch Guard Loose Piece
1最小包装量--
G15详情
TE Connectivity G15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
For Use With/Related Products
MSPF Series
Unit Weight
0.176017 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Panel
Part # Aliases
9-1437627-3
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
Details
Designed for
MSPF Series
Package
Bulk
厂商
TE Connectivity ALCOSWITCH 交换机
Product Status
活跃
系列
MSPF
包装
Bulk
零件状态
活跃
类型
Guard
颜色
Chrome
子类别
开关配件
配件类型
Guard
照明
Non-Illuminated
开关类型
按钮开关
产品类别
Switch Bezels / Switch Caps
产品
Caps
特征
Clear aluminum finish, plain
产品类别
Switch Bezels / Switch Caps
G15拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。