TE Connectivity GA10K3MRBD1
- 收藏
- 对比
GA10K3MRBD1详情
TE Connectivity GA10K3MRBD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
GA10K3MRBD1
TE Internal Description
MBD9-MRBD
Discrete NTC Sensor Typeu2009
NTC Thermistor
Wire Connectionu2009
开口端
Discrete NTC Wire Lengthu2009(mm)
56
Tolerance Resistanceu2009(%)
± .88
Resistance (at 25°C)u2009(kΩ)
10
GA10K3MRBD1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。