TE Connectivity GA10K3MRBD1002
- 收藏
- 对比
GA10K3MRBD1002
2460-GA10K3MRBD1002
无类别的
--
大陆
立即发货

.2 C 0-70 C 4 Inch Leads
--最小包装量--
GA10K3MRBD1002详情
TE Connectivity GA10K3MRBD1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
18.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
183
Min. permitted bending radius, stationary application/permanent installation
92
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GA10K3MRBD1002拓展信息







哦! 它是空的。