TE Connectivity GA10KF3977DPHFS
- 收藏
- 对比
GA10KF3977DPHFS
2460-GA10KF3977DPHFS
温度传感器 - 模拟和数字输出
--
大陆
立即发货

RSEN-HD DO-35 SERIES
1最小包装量--
GA10KF3977DPHFS详情
TE Connectivity GA10KF3977DPHFS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
GA10KF3977DPHFS
TE Internal Description
RSEN-HD DO-35 SERIES
Discrete NTC Sensor Typeu2009
NTC Thermistor
Wire Connectionu2009
开口端
Discrete NTC Wire Lengthu2009(mm)
28
Resistance (at 25°C)u2009(kΩ)
10
Tolerance Resistanceu2009(%)
± 1
GA10KF3977DPHFS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。