TE Connectivity GDH02
- 收藏
- 对比
GDH02
2460-GDH02
无类别的
--
大陆
立即发货

GDH02 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GDH02详情
TE Connectivity GDH02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
19.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
3.31
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
119
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GDH02拓展信息







哦! 它是空的。